Vishay Intertechnology, Inc. Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC70J4643BMRE7

Description
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC70J4643BMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC70J4643BMRE7
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC70J4643BMRE7
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J4643BMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J4643BMRE7TR-ND
Through Hole Resistors 541-RNC70J4643BMRE7TR-ND
464 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J4643BMRE7 541-RNC70J4643BMRE7TR-ND
Product Name Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details