Vishay Intertechnology, Inc. MF,3/4W,3.65K,.1%,25PPM,R/.01%,T/R RNC70J3651BRRE6

Description
MF,3/4W,3.65K,.1%,25 PPM,R/.01%,T/R
Request a Quote Datasheet
Description
MF,3/4W,3.65K,.1%,25 PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,3.65K,.1%,25PPM,R/.01%,T/R - RNC70J3651BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,3.65K,.1%,25PPM,R/.01%,T/R
RNC70J3651BRRE6
MF,3/4W,3.65K,.1%,25PPM,R/.01%,T/R RNC70J3651BRRE6
MF,3/4W,3.65K,.1%,25 PPM,R/.01%,T/R

MF,3/4W,3.65K,.1%,25PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J3651BRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J3651BRRE6TR-ND
Through Hole Resistors 541-RNC70J3651BRRE6TR-ND
3.65 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J3651BRRE6 541-RNC70J3651BRRE6TR-ND
Product Name MF,3/4W,3.65K,.1%,25PPM,R/.01%,T/R Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details