Vishay Intertechnology, Inc. Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J3051BRRE7

Description
Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J3051BRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J3051BRRE7
Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J3051BRRE7
Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J3051BRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J3051BRRE7TR-ND
Through Hole Resistors 541-RNC70J3051BRRE7TR-ND
3.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J3051BRRE7 541-RNC70J3051BRRE7TR-ND
Product Name Res Metal Film 3.05K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details