Vishay Precision Group MF,3/4W,3.05K,.1%,25PPM,R/.01%,T/R RNC70J3051BRRE6

Description
MF,3/4W,3.05K,.1%,25 PPM,R/.01%,T/R
Request a Quote Datasheet
Description
MF,3/4W,3.05K,.1%,25 PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,3.05K,.1%,25PPM,R/.01%,T/R - RNC70J3051BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,3.05K,.1%,25PPM,R/.01%,T/R
RNC70J3051BRRE6
MF,3/4W,3.05K,.1%,25PPM,R/.01%,T/R RNC70J3051BRRE6
MF,3/4W,3.05K,.1%,25 PPM,R/.01%,T/R

MF,3/4W,3.05K,.1%,25PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J3051BRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J3051BRRE6TR-ND
Through Hole Resistors 541-RNC70J3051BRRE6TR-ND
3.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J3051BRRE6 541-RNC70J3051BRRE6TR-ND
Product Name MF,3/4W,3.05K,.1%,25PPM,R/.01%,T/R Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details