Vishay Intertechnology, Inc. Through Hole Resistors RNC70J2612FRB14

Description
26.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70J2612FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J2612FRB14-ND
Through Hole Resistors 541-RNC70J2612FRB14-ND
26.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 26.1K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J2612FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.1K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J2612FRB14
Res Metal Film 26.1K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J2612FRB14
Res Metal Film 26.1K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 26.1K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70J2612FRB14-ND RNC70J2612FRB14
Product Name Through Hole Resistors Res Metal Film 26.1K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers