Vishay Intertechnology, Inc. Through Hole Resistors RNC70J2432FRRE8

Description
24.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70J2432FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J2432FRRE8TR-ND
Through Hole Resistors 541-RNC70J2432FRRE8TR-ND
24.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 24.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J2432FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J2432FRRE8
Res Metal Film 24.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J2432FRRE8
Res Metal Film 24.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 24.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70J2432FRRE8TR-ND RNC70J2432FRRE8
Product Name Through Hole Resistors Res Metal Film 24.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers