Vishay Intertechnology, Inc. Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J2210DRB14

Description
Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J2210DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J2210DRB14
Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J2210DRB14
Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J2210DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J2210DRB14-ND
Through Hole Resistors 541-RNC70J2210DRB14-ND
221 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J2210DRB14 541-RNC70J2210DRB14-ND
Product Name Res Metal Film 221 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details