Vishay Precision Group Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC70J2001BPRE6

Description
Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC70J2001BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC70J2001BPRE6
Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC70J2001BPRE6
Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J2001BPRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J2001BPRE6TR-ND
Through Hole Resistors 541-RNC70J2001BPRE6TR-ND
2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J2001BPRE6 541-RNC70J2001BPRE6TR-ND
Product Name Res Metal Film 2K Ohm 0.1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers