Vishay Precision Group Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J1820FRB14

Description
Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J1820FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J1820FRB14
Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J1820FRB14
Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J1820FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J1820FRB14-ND
Through Hole Resistors 541-RNC70J1820FRB14-ND
182 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J1820FRB14 541-RNC70J1820FRB14-ND
Product Name Res Metal Film 182 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers