Vishay Intertechnology, Inc. Through Hole Resistors RNC70J1820DRRE6

Description
182 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
182 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70J1820DRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J1820DRRE6TR-ND
Through Hole Resistors 541-RNC70J1820DRRE6TR-ND
182 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 182 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J1820DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 182 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J1820DRRE6
Res Metal Film 182 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1820DRRE6
Res Metal Film 182 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 182 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70J1820DRRE6TR-ND RNC70J1820DRRE6
Product Name Through Hole Resistors Res Metal Film 182 Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers