Vishay Intertechnology, Inc. Through Hole Resistors RNC70J1802DRRE5

Description
18 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70J1802DRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J1802DRRE5TR-ND
Through Hole Resistors 541-RNC70J1802DRRE5TR-ND
18 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 18K Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J1802DRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18K Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J1802DRRE5
Res Metal Film 18K Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1802DRRE5
Res Metal Film 18K Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 18K Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70J1802DRRE5TR-ND RNC70J1802DRRE5
Product Name Through Hole Resistors Res Metal Film 18K Ohm 0.5% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details