Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1502BRRE7

Description
Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J1502BRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J1502BRRE7
Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1502BRRE7
Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J1502BRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J1502BRRE7TR-ND
Through Hole Resistors 541-RNC70J1502BRRE7TR-ND
15 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J1502BRRE7 541-RNC70J1502BRRE7TR-ND
Product Name Res Metal Film 15K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers