Vishay Intertechnology, Inc. Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1332FRRE5

Description
Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J1332FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J1332FRRE5
Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1332FRRE5
Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J1332FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J1332FRRE5TR-ND
Through Hole Resistors 541-RNC70J1332FRRE5TR-ND
13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J1332FRRE5 541-RNC70J1332FRRE5TR-ND
Product Name Res Metal Film 13.3K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details