Res Metal Film 10 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
10 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC70J10R0FRB14 | 541-RNC70J10R0FRB14-ND |
| Product Name | Res Metal Film 10 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 4 watts | 0.7500 watts |