Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J10R0BRB14

Description
Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J10R0BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J10R0BRB14
Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J10R0BRB14
Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J10R0BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J10R0BRB14-ND
Through Hole Resistors 541-RNC70J10R0BRB14-ND
10 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J10R0BRB14 541-RNC70J10R0BRB14-ND
Product Name Res Metal Film 10 Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details