Vishay Intertechnology, Inc. Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H8761DMRE7

Description
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC70H8761DMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC70H8761DMRE7
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H8761DMRE7
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H8761DMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H8761DMRE7TR-ND
Through Hole Resistors 541-RNC70H8761DMRE7TR-ND
8.76 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.76 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H8761DMRE7 541-RNC70H8761DMRE7TR-ND
Product Name Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details