Vishay Intertechnology, Inc. Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H8761DMB14

Description
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H8761DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H8761DMB14
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H8761DMB14
Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H8761DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H8761DMB14-ND
Through Hole Resistors 541-RNC70H8761DMB14-ND
8.76 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.76 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H8761DMB14 541-RNC70H8761DMB14-ND
Product Name Res Metal Film 8.76K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details