Vishay Intertechnology, Inc. MF,3/4W,75,1%,50PPM,R/.01%,BULK RNC70H75R0FRB14

Description
MF,3/4W,75,1%,50PPM, R/.01%,BULK
Request a Quote Datasheet
Description
MF,3/4W,75,1%,50PPM, R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,75,1%,50PPM,R/.01%,BULK - RNC70H75R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,75,1%,50PPM,R/.01%,BULK
RNC70H75R0FRB14
MF,3/4W,75,1%,50PPM,R/.01%,BULK RNC70H75R0FRB14
MF,3/4W,75,1%,50PPM, R/.01%,BULK

MF,3/4W,75,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC70H75R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H75R0FRB14-ND
Through Hole Resistors 541-RNC70H75R0FRB14-ND
75 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H75R0FRB14 541-RNC70H75R0FRB14-ND
Product Name MF,3/4W,75,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details