Vishay Intertechnology, Inc. Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H6981DRB14

Description
Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70H6981DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70H6981DRB14
Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H6981DRB14
Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H6981DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H6981DRB14-ND
Through Hole Resistors 541-RNC70H6981DRB14-ND
6.98 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H6981DRB14 541-RNC70H6981DRB14-ND
Product Name Res Metal Film 6.98K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers