Vishay Intertechnology, Inc. Through Hole Resistors RNC70H6812FMB14

Description
68.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70H6812FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H6812FMB14-ND
Through Hole Resistors 541-RNC70H6812FMB14-ND
68.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
METAL FILM,3/4W,68.1K,1%,50PPM,M/1%,BULK - RNC70H6812FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,3/4W,68.1K,1%,50PPM,M/1%,BULK
RNC70H6812FMB14
METAL FILM,3/4W,68.1K,1%,50PPM,M/1%,BULK RNC70H6812FMB14
METAL FILM,3/4W,68.1K,1%,5 0PPM,M/1%,BULK

METAL FILM,3/4W,68.1K,1%,50PPM,M/1%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70H6812FMB14-ND RNC70H6812FMB14
Product Name Through Hole Resistors METAL FILM,3/4W,68.1K,1%,50PPM,M/1%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details