Vishay Intertechnology, Inc. MF,3/4W,63.4,1%,50PPM,R/.01%,BULK RNC70H63R4FRB14

Description
MF,3/4W,63.4,1%,50PP M,R/.01%,BULK
Request a Quote Datasheet
Description
MF,3/4W,63.4,1%,50PP M,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,63.4,1%,50PPM,R/.01%,BULK - RNC70H63R4FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,63.4,1%,50PPM,R/.01%,BULK
RNC70H63R4FRB14
MF,3/4W,63.4,1%,50PPM,R/.01%,BULK RNC70H63R4FRB14
MF,3/4W,63.4,1%,50PP M,R/.01%,BULK

MF,3/4W,63.4,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC70H63R4FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H63R4FRB14-ND
Through Hole Resistors 541-RNC70H63R4FRB14-ND
63.4 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H63R4FRB14 541-RNC70H63R4FRB14-ND
Product Name MF,3/4W,63.4,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details