Vishay Intertechnology, Inc. Through Hole Resistors RNC70H61R2BRB14

Description
61.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
61.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70H61R2BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H61R2BRB14-ND
Through Hole Resistors 541-RNC70H61R2BRB14-ND
61.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 61.2 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70H61R2BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 61.2 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70H61R2BRB14
Res Metal Film 61.2 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H61R2BRB14
Res Metal Film 61.2 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 61.2 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70H61R2BRB14-ND RNC70H61R2BRB14
Product Name Through Hole Resistors Res Metal Film 61.2 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 61.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details