Vishay Intertechnology, Inc. Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H6042FRRE8

Description
Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70H6042FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70H6042FRRE8
Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H6042FRRE8
Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H6042FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H6042FRRE8TR-ND
Through Hole Resistors 541-RNC70H6042FRRE8TR-ND
60.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H6042FRRE8 541-RNC70H6042FRRE8TR-ND
Product Name Res Metal Film 60.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers