Vishay Intertechnology, Inc. Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H6041FMB14

Description
Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H6041FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H6041FMB14
Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H6041FMB14
Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H6041FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H6041FMB14-ND
Through Hole Resistors 541-RNC70H6041FMB14-ND
6.04 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H6041FMB14 541-RNC70H6041FMB14-ND
Product Name Res Metal Film 6.04K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details