Vishay Intertechnology, Inc. MF,3/4W,5.11K ,1%,50PPM,R/.01%,BULK RNC70H5111FRB14

Description
MF,3/4W,5.11K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,3/4W,5.11K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,5.11K ,1%,50PPM,R/.01%,BULK - RNC70H5111FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,5.11K ,1%,50PPM,R/.01%,BULK
RNC70H5111FRB14
MF,3/4W,5.11K ,1%,50PPM,R/.01%,BULK RNC70H5111FRB14
MF,3/4W,5.11K ,1%,50PPM,R/.01%,BUL K

MF,3/4W,5.11K ,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC70H5111FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H5111FRB14-ND
Through Hole Resistors 541-RNC70H5111FRB14-ND
5.11 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H5111FRB14 541-RNC70H5111FRB14-ND
Product Name MF,3/4W,5.11K ,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details