Vishay Intertechnology, Inc. Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70H45R3FPB14

Description
Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC70H45R3FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC70H45R3FPB14
Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70H45R3FPB14
Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H45R3FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H45R3FPB14-ND
Through Hole Resistors 541-RNC70H45R3FPB14-ND
45.3 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H45R3FPB14 541-RNC70H45R3FPB14-ND
Product Name Res Metal Film 45.3 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details