Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H1001BRB14

Description
Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70H1001BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70H1001BRB14
Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H1001BRB14
Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H1001BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H1001BRB14-ND
Through Hole Resistors 541-RNC70H1001BRB14-ND
1 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H1001BRB14 541-RNC70H1001BRB14-ND
Product Name Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers