Vishay Intertechnology, Inc. Through Hole Resistors RNC65K1652FRB14

Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65K1652FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65K1652FRB14-ND
Through Hole Resistors 541-RNC65K1652FRB14-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 16.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65K1652FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65K1652FRB14
Res Metal Film 16.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65K1652FRB14
Res Metal Film 16.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 16.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65K1652FRB14-ND RNC65K1652FRB14
Product Name Through Hole Resistors Res Metal Film 16.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details