Vishay Intertechnology, Inc. Through Hole Resistors RNC65J9881BRL03

Description
9.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J9881BRL03TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J9881BRL03TR-ND
Through Hole Resistors 541-RNC65J9881BRL03TR-ND
9.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 9.88K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Lacer Pack - RNC65J9881BRL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.88K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Lacer Pack
RNC65J9881BRL03
Res Metal Film 9.88K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Lacer Pack RNC65J9881BRL03
Res Metal Film 9.88K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Lacer Pack

Res Metal Film 9.88K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Lacer Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J9881BRL03TR-ND RNC65J9881BRL03
Product Name Through Hole Resistors Res Metal Film 9.88K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Lacer Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details