Vishay Intertechnology, Inc. Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J9313FRRE6

Description
Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65J9313FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65J9313FRRE6
Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J9313FRRE6
Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J9313FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J9313FRRE6TR-ND
Through Hole Resistors 541-RNC65J9313FRRE6TR-ND
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J9313FRRE6 541-RNC65J9313FRRE6TR-ND
Product Name Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details