Vishay Precision Group Through Hole Resistors RNC65J6420BRB14

Description
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J6420BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J6420BRB14-ND
Through Hole Resistors 541-RNC65J6420BRB14-ND
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/2W,642,.1%,100PPM,R/.01%,BULK - RNC65J6420BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,642,.1%,100PPM,R/.01%,BULK
RNC65J6420BRB14
MF,1/2W,642,.1%,100PPM,R/.01%,BULK RNC65J6420BRB14
MF,1/2W,642,.1%,100P PM,R/.01%,BULK

MF,1/2W,642,.1%,100PPM,R/.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J6420BRB14-ND RNC65J6420BRB14
Product Name Through Hole Resistors MF,1/2W,642,.1%,100PPM,R/.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 642 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details