Vishay Precision Group Through Hole Resistors RNC65J6191BPB14

Description
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J6191BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J6191BPB14-ND
Through Hole Resistors 541-RNC65J6191BPB14-ND
6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 6.19K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65J6191BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.19K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65J6191BPB14
Res Metal Film 6.19K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J6191BPB14
Res Metal Film 6.19K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 6.19K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J6191BPB14-ND RNC65J6191BPB14
Product Name Through Hole Resistors Res Metal Film 6.19K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details