Vishay Precision Group Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J4992BRB14

Description
Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J4992BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J4992BRB14
Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J4992BRB14
Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J4992BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J4992BRB14-ND
Through Hole Resistors 541-RNC65J4992BRB14-ND
49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J4992BRB14 541-RNC65J4992BRB14-ND
Product Name Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details