Vishay Intertechnology, Inc. Through Hole Resistors RNC65J4750FPRE7

Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J4750FPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J4750FPRE7TR-ND
Through Hole Resistors 541-RNC65J4750FPRE7TR-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65J4750FPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65J4750FPRE7
Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J4750FPRE7
Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J4750FPRE7TR-ND RNC65J4750FPRE7
Product Name Through Hole Resistors Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers