Vishay Precision Group Through Hole Resistors RNC65J4700BRR64

Description
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J4700BRR64TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J4700BRR64TR-ND
Through Hole Resistors 541-RNC65J4700BRR64TR-ND
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65J4700BRR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65J4700BRR64
Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J4700BRR64
Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J4700BRR64TR-ND RNC65J4700BRR64
Product Name Through Hole Resistors Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details