Vishay Intertechnology, Inc. Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J2984BMB14

Description
Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC65J2984BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC65J2984BMB14
Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J2984BMB14
Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J2984BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2984BMB14-ND
Through Hole Resistors 541-RNC65J2984BMB14-ND
2.98 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.98 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J2984BMB14 541-RNC65J2984BMB14-ND
Product Name Res Metal Film 2.98M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers