Vishay Intertechnology, Inc. MF,1/2W,27.4,.1%,25PPM,R/.01%,BULK RNC65J27R4BRB14

Description
MF,1/2W,27.4,.1%,25P PM,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,27.4,.1%,25P PM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,27.4,.1%,25PPM,R/.01%,BULK - RNC65J27R4BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,27.4,.1%,25PPM,R/.01%,BULK
RNC65J27R4BRB14
MF,1/2W,27.4,.1%,25PPM,R/.01%,BULK RNC65J27R4BRB14
MF,1/2W,27.4,.1%,25P PM,R/.01%,BULK

MF,1/2W,27.4,.1%,25PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65J27R4BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J27R4BRB14-ND
Through Hole Resistors 541-RNC65J27R4BRB14-ND
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J27R4BRB14 541-RNC65J27R4BRB14-ND
Product Name MF,1/2W,27.4,.1%,25PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details