Vishay Intertechnology, Inc. Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J2612FPRE5

Description
Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65J2612FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65J2612FPRE5
Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J2612FPRE5
Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J2612FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2612FPRE5TR-ND
Through Hole Resistors 541-RNC65J2612FPRE5TR-ND
26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J2612FPRE5 541-RNC65J2612FPRE5TR-ND
Product Name Res Metal Film 26.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers