Vishay Precision Group Through Hole Resistors RNC65J2430FRB14

Description
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J2430FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2430FRB14-ND
Through Hole Resistors 541-RNC65J2430FRB14-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J2430FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J2430FRB14
Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J2430FRB14
Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J2430FRB14-ND RNC65J2430FRB14
Product Name Through Hole Resistors Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details