Vishay Intertechnology, Inc. Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J2211FMB14

Description
Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC65J2211FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC65J2211FMB14
Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J2211FMB14
Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J2211FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2211FMB14-ND
Through Hole Resistors 541-RNC65J2211FMB14-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J2211FMB14 541-RNC65J2211FMB14-ND
Product Name Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers