Vishay Intertechnology, Inc. Through Hole Resistors RNC65J2004BPB14

Description
2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J2004BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2004BPB14-ND
Through Hole Resistors 541-RNC65J2004BPB14-ND
2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65J2004BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65J2004BPB14
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J2004BPB14
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J2004BPB14-ND RNC65J2004BPB14
Product Name Through Hole Resistors Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details