Vishay Intertechnology, Inc. Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J2002BPRE7

Description
Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65J2002BPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65J2002BPRE7
Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J2002BPRE7
Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J2002BPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2002BPRE7TR-ND
Through Hole Resistors 541-RNC65J2002BPRE7TR-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J2002BPRE7 541-RNC65J2002BPRE7TR-ND
Product Name Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details