Vishay Precision Group MF,1/2W,82.5,1%,50PPM,R/.01%,BULK RNC65H82R5FRB14

Description
MF,1/2W,82.5,1%,50PP M,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,82.5,1%,50PP M,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,82.5,1%,50PPM,R/.01%,BULK - RNC65H82R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,82.5,1%,50PPM,R/.01%,BULK
RNC65H82R5FRB14
MF,1/2W,82.5,1%,50PPM,R/.01%,BULK RNC65H82R5FRB14
MF,1/2W,82.5,1%,50PP M,R/.01%,BULK

MF,1/2W,82.5,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H82R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H82R5FRB14-ND
Through Hole Resistors 541-RNC65H82R5FRB14-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H82R5FRB14 541-RNC65H82R5FRB14-ND
Product Name MF,1/2W,82.5,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details