MF,1/2W,825,1%,50PPM
825 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC65H8250FRB14 | 541-RNC65H8250FRB14-ND |
| Product Name | MF,1/2W,825,1%,50PPM,R/.01%,BULK | Through Hole Resistors |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |