Vishay Precision Group Through Hole Resistors RNC65H7503FMB14

Description
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H7503FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H7503FMB14-ND
Through Hole Resistors 541-RNC65H7503FMB14-ND
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 750K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H7503FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H7503FMB14
Res Metal Film 750K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H7503FMB14
Res Metal Film 750K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 750K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H7503FMB14-ND RNC65H7503FMB14
Product Name Through Hole Resistors Res Metal Film 750K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details