Vishay Intertechnology, Inc. Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H71R5DRRE6

Description
Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H71R5DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H71R5DRRE6
Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H71R5DRRE6
Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H71R5DRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H71R5DRRE6TR-ND
Through Hole Resistors 541-RNC65H71R5DRRE6TR-ND
71.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H71R5DRRE6 541-RNC65H71R5DRRE6TR-ND
Product Name Res Metal Film 71.5 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details