Vishay Intertechnology, Inc. MF,1/2W,6.81K ,1%,50PPM,R/.01%,BULK RNC65H6811FRB14

Description
MF,1/2W,6.81K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/2W,6.81K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,6.81K ,1%,50PPM,R/.01%,BULK - RNC65H6811FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,6.81K ,1%,50PPM,R/.01%,BULK
RNC65H6811FRB14
MF,1/2W,6.81K ,1%,50PPM,R/.01%,BULK RNC65H6811FRB14
MF,1/2W,6.81K ,1%,50PPM,R/.01%,BUL K

MF,1/2W,6.81K ,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H6811FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H6811FRB14-ND
Through Hole Resistors 541-RNC65H6811FRB14-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H6811FRB14 541-RNC65H6811FRB14-ND
Product Name MF,1/2W,6.81K ,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details