Vishay Precision Group MF,1/2W,681,1%,50PPM,R/.01%,BULK RNC65H6810FRB14

Description
MF,1/2W,681,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,681,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,681,1%,50PPM,R/.01%,BULK - RNC65H6810FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,681,1%,50PPM,R/.01%,BULK
RNC65H6810FRB14
MF,1/2W,681,1%,50PPM,R/.01%,BULK RNC65H6810FRB14
MF,1/2W,681,1%,50PPM ,R/.01%,BULK

MF,1/2W,681,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H6810FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H6810FRB14-ND
Through Hole Resistors 541-RNC65H6810FRB14-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H6810FRB14 541-RNC65H6810FRB14-ND
Product Name MF,1/2W,681,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details