Vishay Precision Group Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H4221FRRE6

Description
Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H4221FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H4221FRRE6
Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H4221FRRE6
Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H4221FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4221FRRE6TR-ND
Through Hole Resistors 541-RNC65H4221FRRE6TR-ND
4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4221FRRE6 541-RNC65H4221FRRE6TR-ND
Product Name Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details