Vishay Precision Group MF,1/2W,3.92K ,1%,50PPM,R/.01%,BULK RNC65H3921FRB14

Description
MF,1/2W,3.92K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/2W,3.92K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,3.92K ,1%,50PPM,R/.01%,BULK - RNC65H3921FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,3.92K ,1%,50PPM,R/.01%,BULK
RNC65H3921FRB14
MF,1/2W,3.92K ,1%,50PPM,R/.01%,BULK RNC65H3921FRB14
MF,1/2W,3.92K ,1%,50PPM,R/.01%,BUL K

MF,1/2W,3.92K ,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H3921FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H3921FRB14-ND
Through Hole Resistors 541-RNC65H3921FRB14-ND
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H3921FRB14 541-RNC65H3921FRB14-ND
Product Name MF,1/2W,3.92K ,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details